TE Connectivity CR8304
- 收藏
- 对比
CR8304
2460-CR8304
无类别的
--
大陆
立即发货

CR8304 datasheet pdf and Unclassified product details from TE Connectivity stock available at utmel
1最小包装量--
CR8304详情
TE Connectivity CR8304重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of electrical connection of main circuit
Screw connection
Adjustment range undelayed short-circuit release
1250 - 1250
Number of auxiliary contacts as normally open contact
0
Overload release current setting
112 - 160
Degree of protection (IP)
IP30
Device construction
Built-in device fixed built-in technique
Rated permanent current Iu
160
Type of control element
Rocker lever
Number of auxiliary contacts as normally closed contact
0
CR8304拓展信息







哦! 它是空的。