TE Connectivity CR850T
- 收藏
- 对比
CR850T
2460-CR850T
无类别的
--
大陆
立即发货

CR850T datasheet pdf and Unclassified product details from TE Connectivity stock available at utmel
1最小包装量--
CR850T详情
TE Connectivity CR850T重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of electrical connection of main circuit
Screw connection
Adjustment range undelayed short-circuit release
2500 - 18750
Number of auxiliary contacts as normally open contact
0
Overload release current setting
500 - 1250
Degree of protection (IP)
IP40
Device construction
Built-in device fixed built-in technique
Rated permanent current Iu
1250
Type of control element
Toggle
Number of auxiliary contacts as normally closed contact
0
With integrated under voltage release
无
CR850T拓展信息







哦! 它是空的。