TE Connectivity CR95V57BA5E
- 收藏
- 对比
CR95V57BA5E
2460-CR95V57BA5E
无类别的
--
大陆
立即发货

CR95V57BA5E datasheet pdf and Unclassified product details from TE Connectivity stock available at utmel
1最小包装量--
CR95V57BA5E详情
TE Connectivity CR95V57BA5E重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
With light source
有
Built-in diameter
0
Degree of protection (IP)
IP20
Suitable for wall mounting
无
Protection class
II
Nominal voltage
220 - 240
Nominal current
104.2 - 113.6
长度
1195
宽度
295
CR95V57BA5E拓展信息







哦! 它是空的。