TE Connectivity CR9939-000
- 收藏
- 对比
CR9939-000
2460-CR9939-000
无类别的
--
大陆
立即发货

55/0112-10-9 - Cable Rools/Shrink Tubing (Alt: CR9939-000)
1最小包装量--
CR9939-000详情
TE Connectivity CR9939-000重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Connectable conductor cross section fine-strand with cable end sleeve
0.25 - 1
Packaging type
Other
Rated current In
8
Connectable conductor cross section fine-strand without cable end sleeve
0.2 - 1.5
Type of fastening
Solder
Connectable conductor cross section multi-wired
0.2 - 1.5
Pollution degree
2
Overvoltage category
III
Inflammability class of insulation material according to with UL94
V0
Rated surge voltage
2.5
Connectable conductor cross section solid-core
0.2 - 1.5
高度
13.1
CR9939-000拓展信息







哦! 它是空的。