TE Connectivity CRG1206ZR
- 收藏
- 对比
CRG1206ZR
2460-CRG1206ZR
电阻器
--
大陆
立即发货

0 Ω, Thick Film, General Purpose Resistor Resistor, 0 %, 2 Termination, 1206, Taped & Reeled, Resistance Class Up to 1kΩ, .25 W, Neohm CRG
1最小包装量--
CRG1206ZR详情
TE Connectivity CRG1206ZR重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
1623693-1
TE Internal Description
CRG1206 ZEROHM
Alias #
CRG1206ZRJIT
Resistor Typeu2009
通用电阻器
Number of Terminationsu2009
2
Package Size Codeu2009
1206
Packaging Methodu2009
Taped & Reeled
Passive Component Toleranceu2009(%)
0
CRG1206ZR拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。