TE Connectivity CRG2010ZR
- 收藏
- 对比
CRG2010ZR
2460-CRG2010ZR
电阻器
--
大陆
立即发货

0 Ω, Thick Film, General Purpose Resistor Resistor, 0 %, 2 Termination, 2010, Taped & Reeled, Resistance Class Up to 1kΩ, .5 W, ±200 ppm/°C, Neohm CRG
1最小包装量--
CRG2010ZR详情
TE Connectivity CRG2010ZR重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Passive Component Toleranceu2009(%)
0
Packaging Methodu2009
Taped & Reeled
Package Size Codeu2009
2010
Number of Terminationsu2009
2
Resistor Typeu2009
通用电阻器
TE Internal Description
CRG2010 ZEROHM
TE Internal #
2-1623695-0
CRG2010ZR拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。