TE Connectivity CS3253-000
- 收藏
- 对比
CS3253-000
2460-CS3253-000
热缩管
--
大陆
立即发货

Clear, 2:1, Single Wall Tubing, Shrinks To .014 in [.36 mm], Medical Grade Crosslinked Polyolefin, 1.09 mm [.043 in] Inner Diameter
1最小包装量--
CS3253-000详情
TE Connectivity CS3253-000重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
CS3253-000
TE Internal Description
MT-LWA-.043-X-SP
Primary Product Coloru2009
Clear
Wall Typeu2009
单壁
Expanded Inside Diameter (Min)u2009
1.09u2009mmu2009[u2009.043u2009inu2009]
Recovered Inside Diameter (Max)u2009
.36u2009mmu2009[u2009.014u2009inu2009]
Shrink Ratiou2009
2:1
CS3253-000拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity Aerospace, Defense and Marine







哦! 它是空的。