TE Connectivity CS3254-000
- 收藏
- 对比
CS3254-000
2460-CS3254-000
热缩管
--
大陆
立即发货

Clear, 2:1, Single Wall Tubing, Shrinks To .023 in [.6 mm], Medical Grade Crosslinked Polyolefin, 1.8 mm [.071 in] Inner Diameter, Non-Flame-Retardant
1最小包装量--
CS3254-000详情
TE Connectivity CS3254-000重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Shrink Ratiou2009
2:1
Recovered Inside Diameter (Max)u2009
.6u2009mmu2009[u2009.023u2009inu2009]
Expanded Inside Diameter (Min)u2009
1.8u2009mmu2009[u2009.071u2009inu2009]
Wall Typeu2009
单壁
Primary Product Coloru2009
Clear
TE Internal Description
MT-LWA-.071-X-SP
TE Internal #
CS3254-000
CS3254-000拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity Aerospace, Defense and Marine







哦! 它是空的。