TE Connectivity CS3255-000
- 收藏
- 对比
CS3255-000
2460-CS3255-000
热缩管
--
大陆
立即发货

Heat Shrink Tubing, Clear, Single Wall, .083 in [2.1 mm] Expanded Inside, .027 in [.7 mm] Recovered Inside, 2:1 Shrink Ratio
1最小包装量--
CS3255-000详情
TE Connectivity CS3255-000重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
CS3255-000
TE Internal Description
MT-LWA-.083-X-SP
Primary Product Coloru2009
Clear
Wall Typeu2009
Single
Expanded Inside Diameter (Min)u2009
2.1u2009mmu2009[u2009.083u2009inu2009]
Recovered Inside Diameter (Max)u2009
.7u2009mmu2009[u2009.027u2009inu2009]
Shrink Ratiou2009
2:1
CS3255-000拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity Aerospace, Defense and Marine







哦! 它是空的。