TE Connectivity CS325H-27.000MHZ
- 收藏
- 对比
CS325H-27.000MHZ
2460-CS325H-27.000MHZ
无类别的
--
大陆
立即发货

CS325H-27.000MHZ datasheet pdf and Unclassified product details from TE Connectivity stock available at utmel
1最小包装量--
CS325H-27.000MHZ详情
TE Connectivity CS325H-27.000MHZ重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Conductor category
Class D = flexible
Material outer sheath
Polyvinyl chloride (PVC)
Nominal voltage U
1000
Min. permitted bending radius, moving application/free movement
90
Low smoke (according to EN 61034-2)
无
Nominal voltage U0
600
Screen over stranding
Braiding
Nominal cross section conductor
2.08
Core identification
Numbers
Screen over stranding element
None
Outer diameter approx.
15
Permitted cable outer temperature during assembling/handling
-5 - 90
Colour outer sheath
Grey
Material core insulation
Polyvinyl chloride (PVC)
Permitted cable outer temperature after assembling without vibration
-40 - 90
Stranding element
无
CS325H-27.000MHZ拓展信息







哦! 它是空的。