TE Connectivity CS6965-000
- 收藏
- 对比
CS6965-000
2460-CS6965-000
圆形连接器
--
大陆
立即发货

Ruggedized Backshells & Adapters
1最小包装量--
CS6965-000详情
TE Connectivity CS6965-000重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Plastic
Surface protection
Untreated
Nominal current
16
Nominal voltage
250
Type of fastening
Mounting with screw
Material quality
Thermoplastic
Transparent
无
Model
Protective contact (type F)
频率
50 - 60
CS6965-000拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。