TE Connectivity CS8880-007
- 收藏
- 对比
CS8880-007
2460-CS8880-007
套管 - 电源电缆
--
大陆
立即发货

Dead Break Connections, ASIA / ANZPAC / AMERICAS, Separable Connector, ≤ 24 kV, Mechanical, 630A / 1250A Bushing Type, Copper Wire, RAYCHEM RSTI
1最小包装量--
CS8880-007详情
TE Connectivity CS8880-007重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
CS8880-007
TE Internal Description
RSTI-CC-5951
Alias #
RSTI-CC-5951
Dead Break Connection Product Availabilityu2009
AMERICAS, ANZPAC, ASIA, EMEA
Installation Instructionu2009
Italian
Dead Break Connection Technologyu2009
Separable Connector
Dead Break Connection Voltage Classu2009(kV)
≤ 24
Dead Break Connection Connector Typeu2009
Mechanical
家人
Universal MATE-N-LOK Wire-Applied Connectors
CS8880-007拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。