TE Connectivity CS98E-0J-1R500-M41AR
- 收藏
- 对比
CS98E-0J-1R500-M41AR
2460-CS98E-0J-1R500-M41AR
无类别的
--
大陆
立即发货

CS98E-0J-1R500-M41AR datasheet pdf and Unclassified product details from TE Connectivity stock available at utmel
1最小包装量--
CS98E-0J-1R500-M41AR详情
TE Connectivity CS98E-0J-1R500-M41AR重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of electric connection
焊接连接
Packaging type
Carton (box)
Rated current In
12
Material of contact surface
Tin
Type of fastening
Solder
Pollution degree
2
Overvoltage category
III
Inflammability class of insulation material according to with UL94
V0
Rated surge voltage
4
CS98E-0J-1R500-M41AR拓展信息







哦! 它是空的。