TE Connectivity CSBS-YSI-STONE-GB5007A-
- 收藏
- 对比
CSBS-YSI-STONE-GB5007A-
2460-CSBS-YSI-STONE-GB5007A-
无类别的
--
大陆
立即发货

CSBS-YSI-STONE-GB5007A- datasheet pdf and Unclassified product details from TE Connectivity stock available at utmel
1最小包装量--
CSBS-YSI-STONE-GB5007A-详情
TE Connectivity CSBS-YSI-STONE-GB5007A-重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Ambient temperature
-40 - 80
Rated current In
3
Material housing
Plastic
Material of contact surface
Gold
Pollution degree
3
Degree of protection (IP), mounted
IP67
CSBS-YSI-STONE-GB5007A-拓展信息







哦! 它是空的。