TE Connectivity CSF1544-0035-00000
- 收藏
- 对比
CSF1544-0035-00000
2460-CSF1544-0035-00000
套管 - 电源连接器
--
大陆
立即发货

Circular Power Connectors, Connector Kit, Cable-to-Panel, Sealable, Wire & Cable, Receptacle, Natural, Metal-Shell, Aluminum, DEUTSCH UIC 552
1最小包装量--
CSF1544-0035-00000详情
TE Connectivity CSF1544-0035-00000重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Connector Product Typeu2009
连接器套件
Connector Systemu2009
Cable-to-Panel
Sealableu2009
有
Connector & Contact Terminates Tou2009
Wire & Cable
Connector & Housing Typeu2009
Receptacle
TE Internal Description
DUMMY RECEPTACLE - UIC552
TE Internal #
ZPF000000000117666
CSF1544-0035-00000拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。