TE Connectivity CSF1680-0001-00000
- 收藏
- 对比
CSF1680-0001-00000
2460-CSF1680-0001-00000
圆形连接器
--
大陆
立即发货

Standard Circular Connectors, Cable-to-Panel, 18 Position, Wire & Cable, Signal, Panel Mount, Aluminum, Polyamide GF, DEUTSCH UIC 558
1最小包装量--
CSF1680-0001-00000详情
TE Connectivity CSF1680-0001-00000重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Circuit Applicationu2009
Signal
Contact Current Rating (Max)u2009(A)
10
Connector & Contact Terminates Tou2009
Wire & Cable
Number of Positionsu2009
18
Connector Systemu2009
Cable-to-Panel
TE Internal Description
RECEPTACLE F 18P, SILVER + PAINT UIC558
TE Internal #
ZPF000000000112130
CSF1680-0001-00000拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。