TE Connectivity CSF1680-0002-00000
- 收藏
- 对比
CSF1680-0002-00000
2460-CSF1680-0002-00000
圆形连接器
--
大陆
立即发货

Standard Circular Connectors, Cable-to-Cable, 18 Position, Wire & Cable, Signal, Composite, Polyamide GF, 18 Signal Positions, DEUTSCH UIC 558
1最小包装量--
CSF1680-0002-00000详情
TE Connectivity CSF1680-0002-00000重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Circuit Applicationu2009
Signal
Contact Current Rating (Max)u2009(A)
10
Connector & Contact Terminates Tou2009
Wire & Cable
Number of Positionsu2009
18
Connector Systemu2009
Cable-to-Cable
TE Internal Description
PLUG M 18P CT AG - PAS.15 TO 19, UIC558
TE Internal #
ZPF000000000112132
CSF1680-0002-00000拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。