TE Connectivity CSF1680-0003-00000
- 收藏
- 对比
CSF1680-0003-00000
2460-CSF1680-0003-00000
圆形连接器
--
大陆
立即发货

Standard Circular Connectors, 18 Position, Signal, Panel Mount, Aluminum, 18 Signal Positions, Shielded, Keyed Mating Alignment Type, DEUTSCH UIC 558
1最小包装量--
CSF1680-0003-00000详情
TE Connectivity CSF1680-0003-00000重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Number of Signal Positionsu2009
18
Shell Base Materialu2009
Aluminum
Connector Mounting Typeu2009
面板安装
Circuit Applicationu2009
Signal
Number of Positionsu2009
18
TE Internal Description
DUMMY RECEPTACLE F 18P + PAINT GREY, UIC
TE Internal #
ZPF000000000117693
CSF1680-0003-00000拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。