TE Connectivity CSF2544-0028-A0001
- 收藏
- 对比
CSF2544-0028-A0001
2460-CSF2544-0028-A0001
套管 - 电源连接器
--
大陆
立即发货

Circular Power Connectors, Housing, 350 MCM AWG Wire Size, 185 mm² Wire Size, Wire-to-Wire, 1 Position, Sealable, Wire & Cable, Plug, Pin, Power, Red
1最小包装量--
CSF2544-0028-A0001详情
TE Connectivity CSF2544-0028-A0001重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Number of Positionsu2009
1
Connector Systemu2009
Wire-to-Wire
Wire Sizeu2009(mm²)
185
Wire Sizeu2009(AWG)
350 MCM
Connector Product Typeu2009
Housing
TE Internal #
ZPF000000000117751
TE Internal Description
PLUG MALE TO BE CRIMPED 185MM2, UIC552
CSF2544-0028-A0001拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。