TE Connectivity CSGA-K/NPT
- 收藏
- 对比
CSGA-K/NPT详情
TE Connectivity CSGA-K/NPT重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Aluminium
Unit Weight
0.027337 oz
Factory Pack QuantityFactory Pack Quantity
1000
Mounting Styles
PCB 安装
Part # Aliases
1-1623925-6
Manufacturer
TE Connectivity
Brand
TE Connectivity / Holsworthy
RoHS
Non-Compliant
系列
CFR
包装
弹药包
类型
Cable Shield Adapter
子类别
Resistors
技术
碳膜
终端样式
Axial
产品类别
碳膜电阻器
特征
-
产品类别
Carbon Film Resistors - Through Hole
CSGA-K/NPT拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity








哦! 它是空的。