TE Connectivity CSL-05525P-4
- 收藏
- 对比
CSL-05525P-4
2460-CSL-05525P-4
标签,标记
--
大陆
立即发货

Standard Labels, Label Width 25 mm [.98 in], Label Height 2.17 in [55 mm], Yellow, Polyester, Label Thickness 45 Micron
1最小包装量--
CSL-05525P-4详情
TE Connectivity CSL-05525P-4重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Label Widthu2009
25u2009mmu2009[u2009.98u2009inu2009]
UL Listedu2009
无
Label Adhesive Typeu2009
永久性丙烯酸粘合剂
Label Styleu2009
Die-Cut
Label Typeu2009
Self-Laminating
Alias #
A21284-000
TE Internal Description
CSL-05525P-4
TE Internal #
8-1768016-8
CSL-05525P-4拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。