TE Connectivity CSL-09333P-9
- 收藏
- 对比
CSL-09333P-9
2460-CSL-09333P-9
标签,标记
--
大陆
立即发货

Standard Labels, Label Width 33.3 mm [1.31 in], Label Height 3.66 in [93 mm], White, Polyester, Label Thickness 45 Micron
1最小包装量--
CSL-09333P-9详情
TE Connectivity CSL-09333P-9重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
9-1768016-5
TE Internal Description
CSL-09333P-9
Alias #
A86017-000
Label Typeu2009
Self-Laminating
Label Styleu2009
Die-Cut
Label Adhesive Typeu2009
永久性丙烯酸粘合剂
UL Listedu2009
无
Label Widthu2009
33.3u2009mmu2009[u20091.31u2009inu2009]
CSL-09333P-9拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。