TE Connectivity CSR31343-0001-00000
- 收藏
- 对比
CSR31343-0001-00000
2460-CSR31343-0001-00000
圆形连接器
--
大陆
立即发货

Standard Circular Connectors, Cable-to-Cable, 9 Position, Wire & Cable, Power & Signal, Panel Mount, 2 Power Positions, DEUTSCH CSR
1最小包装量--
CSR31343-0001-00000详情
TE Connectivity CSR31343-0001-00000重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
ZPF000000000112141
TE Internal Description
FLOATING MALE BLOCK 2+7P + CTS
Alias #
9-1899816-3
Connector Systemu2009
Cable-to-Cable
Number of Positionsu2009
9
Sealableu2009
无
Connector & Contact Terminates Tou2009
Wire & Cable
Contact Current Rating (Max)u2009(A)
350
CSR31343-0001-00000拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。