TE Connectivity CSTA264NN00260001000
- 收藏
- 对比
CSTA264NN00260001000
2460-CSTA264NN00260001000
圆形连接器
--
大陆
立即发货

Standard Circular Connectors, Cable-to-Cable, Power & Signal, Cable Mount (Free-Hanging), Electrodeposited Nickel, Zinc Alloy, PBT GF, Size 40
1最小包装量--
CSTA264NN00260001000详情
TE Connectivity CSTA264NN00260001000重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Sealableu2009
无
Circuit Applicationu2009
Power & Signal
Connector Mounting Typeu2009
Cable Mount (Free-Hanging)
Shell Plating Materialu2009
电沉积镍
TE Internal #
CSA264N00260001000
TE Internal Description
940 PLUG
Connector Systemu2009
Cable-to-Cable
CSTA264NN00260001000拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。