TE Connectivity CT11233001
- 收藏
- 对比
CT11233001
2460-CT11233001
电缆,电线
--
大陆
立即发货

Twisted Pair Cable, CL105, 600VAC Voltage Rating, Tin-Plated Copper, .5 mm² Wire Size, Operating Temperature Range -40 – 120 °C
1最小包装量--
CT11233001详情
TE Connectivity CT11233001重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Conductor Materialu2009
Tin-Plated Copper
Wire & Cable Insulation Materialu2009
Halogen-Free Polymer
Voltage Ratingu2009(VAC)
600
Cable Typeu2009
CL105
Alias #
EPD102963A-0CK5500
TE Internal Description
CL105-1X2X0.50-PO-0CK5500
TE Internal #
CT11233001
Wire Sizeu2009(mm²)
.5
CT11233001拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。