TE Connectivity CT24463001
- 收藏
- 对比
CT24463001
2460-CT24463001
电缆,电线
--
大陆
立即发货

Twisted Pair Cable, CL105F, 600VAC Voltage Rating, Tin-Plated Copper, 2.5 mm² Wire Size, Operating Temperature Range -40 – 120 °C
1最小包装量--
CT24463001详情
TE Connectivity CT24463001重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Wire Sizeu2009(mm²)
2.5
Conductor Materialu2009
Tin-Plated Copper
Wire & Cable Insulation Materialu2009
Halogen-Free Polymer
Voltage Ratingu2009(VAC)
600
Cable Typeu2009
CL105F
Alias #
EPD111878A-0CK5500
TE Internal Description
CL105F-12X2.50-SU-0CK5500
TE Internal #
CT24463001
CT24463001拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。