TE Connectivity CT29133001
- 收藏
- 对比
CT29133001
2460-CT29133001
电缆,电线
--
大陆
立即发货

Twisted Pair Cable, CL105F, 150VAC Voltage Rating, Tin-Plated Copper, 1 mm² Wire Size, Operating Temperature Range -40 – 120 °C
1最小包装量--
CT29133001详情
TE Connectivity CT29133001重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
CT29133001
TE Internal Description
CL105F-7X2X1.00-PIO-0CK5500
Alias #
EPD112198A-0CK5500
Cable Typeu2009
CL105F
Voltage Ratingu2009(VAC)
150
Wire & Cable Insulation Materialu2009
Halogen-Free Polymer
Conductor Materialu2009
Tin-Plated Copper
Wire Sizeu2009(mm²)
1
CT29133001拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。