TE Connectivity CT37013001
- 收藏
- 对比
CT37013001
2460-CT37013001
电缆,电线
--
大陆
立即发货

Hook Up Wire, Spec 100E, 300V Voltage Rating, Tin-Plated Copper, 13 AWG Wire Size, 2.5 mm² Wire Size, Operating Temperature Range -65 – 105 °C
1最小包装量--
CT37013001详情
TE Connectivity CT37013001重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Wire Sizeu2009(AWG)
13
Conductor Materialu2009
Tin-Plated Copper
Wire & Cable Insulation Materialu2009
Halogen-Free Polymer
Voltage Ratingu2009(V)
300
Cable Typeu2009
Spec 100E
Alias #
100E0111-2.50-9
TE Internal Description
100E0111-2.50-9
TE Internal #
CT37013001
CT37013001拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。