TE Connectivity CT48153001
- 收藏
- 对比
CT48153001
2460-CT48153001
电缆,电线
--
大陆
立即发货

Twisted Pair Cable, CL90, 600VAC Voltage Rating, Tin-Plated Copper, 1 mm² Wire Size, Operating Temperature Range -25 – 90 °C
1最小包装量--
CT48153001详情
TE Connectivity CT48153001重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Wire Sizeu2009(mm²)
1
Conductor Materialu2009
Tin-Plated Copper
TE Internal #
CT48153001
TE Internal Description
CL90-3GX1.00-SU-0CK5500
Alias #
EPD112462A-0CK5500
Cable Typeu2009
CL90
Voltage Ratingu2009(VAC)
600
Wire & Cable Insulation Materialu2009
Halogen-Free Polymer
CT48153001拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。