TE Connectivity CT49683001
- 收藏
- 对比
CT49683001
2460-CT49683001
电缆,电线
--
大陆
立即发货

Twisted Pair Cable, CL90F, 600VAC Voltage Rating, Tin-Plated Copper, 1.5 mm² Wire Size, Operating Temperature Range -25 – 90 °C
1最小包装量--
CT49683001详情
TE Connectivity CT49683001重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal Description
CL90F-12X1.50-SO-0CK5500
TE Internal #
CT49683001
Alias #
EPD113759A-0CK5500
Cable Typeu2009
CL90F
Voltage Ratingu2009(VAC)
600
Wire & Cable Insulation Materialu2009
Halogen-Free Polymer
Conductor Materialu2009
Tin-Plated Copper
Wire Sizeu2009(mm²)
1.5
CT49683001拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。