TE Connectivity CT51113001
- 收藏
- 对比
CT51113001
2460-CT51113001
电缆,电线
--
大陆
立即发货

Twisted Pair Cable, CL90F, 600VAC Voltage Rating, Tin-Plated Copper, 2.5 mm² Wire Size, Operating Temperature Range -25 – 90 °C
1最小包装量--
CT51113001详情
TE Connectivity CT51113001重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
CT51113001
TE Internal Description
CL90F-5X2.50-SU-0CK5500
Alias #
EPD113725A-0CK5500
Cable Typeu2009
CL90F
Voltage Ratingu2009(VAC)
600
Wire & Cable Insulation Materialu2009
Halogen-Free Polymer
Conductor Materialu2009
Tin-Plated Copper
Wire Sizeu2009(mm²)
2.5
CT51113001拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。