TE Connectivity CT54873001
- 收藏
- 对比
CT54873001
2460-CT54873001
电缆,电线
--
大陆
立即发货

Primary Wire, Primary Wire, 50VAC Voltage Rating, Bare Copper, Outside Cable Diameter 4.15 mm, [.05 in], 6 mm² Wire Size, RAYCHEM ACW0219
1最小包装量--
CT54873001详情
TE Connectivity CT54873001重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Wire & Cable Insulation Materialu2009
Radiation-Crosslinked, Modified Polyalkene
Cable Typeu2009
一次线
Alias #
ACW0219-6.00-7(BP)
TE Internal Description
ACW0219-6.00-7(BP)
TE Internal #
CT54873001
Voltage Ratingu2009(VAC)
50
Conductor Materialu2009
Bare Copper
Outside Cable Diameteru2009
4.15u2009mmu2009[u2009.05u2009inu2009]
CT54873001拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。