TE Connectivity CT55583001
- 收藏
- 对比
CT55583001
2460-CT55583001
电缆,电线
--
大陆
立即发货

Twisted Pair Cable, Spec 55, 600VAC Voltage Rating, Tin-Coated Copper, 24 AWG Wire Size, Operating Temperature Range -65 – 150 °C
1最小包装量--
CT55583001详情
TE Connectivity CT55583001重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Wire Sizeu2009(AWG)
24
Conductor Materialu2009
Tin-Coated Copper
Wire & Cable Insulation Materialu2009
Modified Radiation Cross-linked ETFE Polymer
Voltage Ratingu2009(VAC)
600
Cable Typeu2009
Spec 55
Alias #
55A1121-24-2/5-2CK0193/1
TE Internal Description
55A1121-24-2/5-2CK0193/1
TE Internal #
CT55583001
CT55583001拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。