TE Connectivity CT61833001
- 收藏
- 对比
CT61833001
2460-CT61833001
电缆,电线
--
大陆
立即发货

Hook Up Wire, VG-95218, 600V Voltage Rating, Tin-Plated Copper, .15 mm² Wire Size, Operating Temperature Range -55 – 105 °C
1最小包装量--
CT61833001详情
TE Connectivity CT61833001重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
CT61833001
TE Internal Description
VG-95218-T020-E129
Alias #
3-1899597-0
Cable Typeu2009
VG-95218
Voltage Ratingu2009(V)
600
Wire & Cable Insulation Materialu2009
Halogen-Free Polymer
Conductor Materialu2009
Tin-Plated Copper
Wire Sizeu2009(mm²)
.15
CT61833001拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。