TE Connectivity CT63733001
- 收藏
- 对比
CT63733001
2460-CT63733001
电缆,电线
--
大陆
立即发货

Twisted Pair Cable, Spec 99M, 600VAC Voltage Rating, Tin-Plated Copper, 20 AWG Wire Size, .52 mm² Wire Size, Operating Temperature Range -55 – 120 °C
1最小包装量--
CT63733001详情
TE Connectivity CT63733001重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Wire Sizeu2009(AWG)
20
Conductor Materialu2009
Tin-Plated Copper
Wire & Cable Insulation Materialu2009
Radiation-Crosslinked, Modified Polyester
Voltage Ratingu2009(VAC)
600
Cable Typeu2009
Spec 99M
Alias #
99M0131-20-2/6/9
TE Internal Description
99M0131-20-2/6/9
TE Internal #
CT63733001
CT63733001拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。