TE Connectivity CT67963001
- 收藏
- 对比
CT67963001
2460-CT67963001
电缆,电线
--
大陆
立即发货

Twisted Pair Cable, Spec 99M, 750VAC Voltage Rating, Tin-Plated Copper, 20 AWG Wire Size, Operating Temperature Range -55 – 120 °C
1最小包装量--
CT67963001详情
TE Connectivity CT67963001重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Wire Sizeu2009(AWG)
20
Conductor Materialu2009
Tin-Plated Copper
Wire & Cable Insulation Materialu2009
Radiation-Crosslinked, Modified Polyester
Voltage Ratingu2009(VAC)
750
Cable Typeu2009
Spec 99M
Alias #
99M1131-20-0/2/6-0
TE Internal Description
99M1131-20-0/2/6-0
TE Internal #
CT67963001
CT67963001拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。