TE Connectivity CT68273001
- 收藏
- 对比
CT68273001
2460-CT68273001
电缆,电线
--
大陆
立即发货

Twisted Pair Cable, Spec 100G, 750VAC Voltage Rating, Tin-Plated Copper, .25 mm² Wire Size, Operating Temperature Range -55 – 105 °C
1最小包装量--
CT68273001详情
TE Connectivity CT68273001重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
CT68273001
TE Internal Description
100G1141-0.25-0/2/6/9-0
Alias #
100G1141-0.25-0/2/6/9-0
Cable Typeu2009
Spec 100G
Voltage Ratingu2009(VAC)
750
Wire & Cable Insulation Materialu2009
Flame-Retardant, Modified Polyester
Conductor Materialu2009
Tin-Plated Copper
Wire Sizeu2009(mm²)
.25
CT68273001拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。