TE Connectivity CT69303001
- 收藏
- 对比
CT69303001
2460-CT69303001
电缆,电线
--
大陆
立即发货

Primary Wire, Primary Wire, 50VAC Voltage Rating, Bare Copper, Outside Cable Diameter 2 mm, [.05 in], 1 mm² Wire Size, RAYCHEM ACW0219
1最小包装量--
CT69303001详情
TE Connectivity CT69303001重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
CT69303001
TE Internal Description
ACW0219-1.00-90(NS)
Alias #
ACW0219-1.00-90(NS)
Cable Typeu2009
一次线
Wire & Cable Insulation Materialu2009
Radiation-Crosslinked, Modified Polyalkene
Voltage Ratingu2009(VAC)
50
Conductor Materialu2009
Bare Copper
Outside Cable Diameteru2009
2u2009mmu2009[u2009.05u2009inu2009]
CT69303001拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。