TE Connectivity CT810 TX08D16VM0AAA
- 收藏
- 对比
CT810 TX08D16VM0AAA
2460-CT810 TX08D16VM0AAA
无类别的
--
大陆
立即发货

CT810 TX08D16VM0AAA datasheet pdf and Unclassified product details from TE Connectivity stock available at utmel
1最小包装量--
CT810 TX08D16VM0AAA详情
TE Connectivity CT810 TX08D16VM0AAA重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Flame retardant
According to IEC/EN 60332-1-2
Permitted cable outer temperature after assembling without vibration
-60 - 180
Conductor surface
Tinned
Permitted cable outer temperature during assembling/handling
-5 - 90
Outer diameter approx.
2.6
Core identification
Colour
Nominal voltage U0
300
Low smoke (according to EN 61034-2)
无
Core colour
Blue
Nominal voltage U
500
Conductor category
Class 1 = solid
CT810 TX08D16VM0AAA拓展信息







哦! 它是空的。