TE Connectivity CT84343001
- 收藏
- 对比
CT84343001
2460-CT84343001
电缆,电线
--
大陆
立即发货

Twisted Pair Cable, CL90, 600VAC Voltage Rating, Tin-Plated Copper, .5 mm² Wire Size, Operating Temperature Range -25 – 90 °C
1最小包装量--
CT84343001详情
TE Connectivity CT84343001重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Wire Sizeu2009(mm²)
.5
Conductor Materialu2009
Tin-Plated Copper
Wire & Cable Insulation Materialu2009
Halogen-Free Polymer
Voltage Ratingu2009(VAC)
600
Cable Typeu2009
CL90
Alias #
EPD112555A-0CK5500
TE Internal Description
CL90-10X2X0.50-PF-0CK5500
TE Internal #
CT84343001
CT84343001拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。