TE Connectivity CT84783001
- 收藏
- 对比
CT84783001
2460-CT84783001
电缆,电线
--
大陆
立即发货

Power Cable, Power, 600VAC Voltage Rating, Black Cable Color, 26 AWG Wire Size, .129 mm² Wire Size
1最小包装量--
CT84783001详情
TE Connectivity CT84783001重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Wire Sizeu2009(mm²)
.129
Wire Sizeu2009(AWG)
26
Cable Coloru2009
Black
Voltage Ratingu2009(VAC)
600
Cable Typeu2009
Power
Alias #
VG-95218-T028-D086CK3100
TE Internal Description
VG-95218-T028-D086CK3100
TE Internal #
CT84783001
CT84783001拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。