TE Connectivity CT85773001
- 收藏
- 对比
CT85773001
2460-CT85773001
电缆,电线
--
大陆
立即发货

Twisted Pair Cable, Spec 55, 600VAC Voltage Rating, Silver-Coated High Strength Copper Alloy, 26 AWG Wire Size
1最小包装量--
CT85773001详情
TE Connectivity CT85773001重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal Description
55A0124-26-2/5CK1100
TE Internal #
CT85773001
Wire Sizeu2009(AWG)
26
Conductor Materialu2009
Silver-Coated High Strength Copper Alloy
Wire & Cable Insulation Materialu2009
Modified Radiation Cross-linked ETFE Polymer
Voltage Ratingu2009(VAC)
600
Cable Typeu2009
Spec 55
Alias #
55A0124-26-2/5CK1100
CT85773001拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。