TE Connectivity CT87283001
- 收藏
- 对比
CT87283001
2460-CT87283001
电缆,电线
--
大陆
立即发货

Primary Wire, Spec 99M, 1000VAC Voltage Rating, Tin Plated Copper, Operating Temperature Range -55 – 120 °C, CGS SP
1最小包装量--
CT87283001详情
TE Connectivity CT87283001重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Operating Temperature Rangeu2009(°C)
-55 – 120
Conductor Materialu2009
镀锡铜
Voltage Ratingu2009(VAC)
1000
Wire & Cable Insulation Materialu2009
Radiation-Crosslinked, Modified Polyester
Cable Typeu2009
Spec 99M
Alias #
99M0211-20-9
TE Internal Description
99M0211-20-9
TE Internal #
CT87283001
CT87283001拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。