TE Connectivity CT92013001
- 收藏
- 对比
CT92013001
2460-CT92013001
电缆,电线
--
大陆
立即发货

Primary Wire, Spec 100G, 750VAC Voltage Rating, Tin Plated Copper, 1 mm² Wire Size, Operating Temperature Range -55 – 120 °C
1最小包装量--
CT92013001详情
TE Connectivity CT92013001重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Cable Typeu2009
Spec 100G
Alias #
100G0111-1.00-2L
TE Internal Description
100G0111-1.00-2L
TE Internal #
CT92013001
Wire Sizeu2009(mm²)
1
Conductor Materialu2009
镀锡铜
Voltage Ratingu2009(VAC)
750
Wire & Cable Insulation Materialu2009
Flame-Retardant, Modified Polyester
操作温度
0 to 70 °C
类型
Isolation/Module Filter
CT92013001拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。