TE Connectivity CT95833001
- 收藏
- 对比
CT95833001
2460-CT95833001
电缆,电线
--
大陆
立即发货

Sensor Cable, Operating Temperature Range -40 – 150 °C, Outside Cable Diameter 5 mm [.197 in], Bare Copper, 4 Components
1最小包装量--
CT95833001详情
TE Connectivity CT95833001重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
CT95833001
TE Internal Description
ACW4249-0.50-0/1/6/9-0
Alias #
ACW4249-0.50-0/1/6/9-0
Operating Temperature Rangeu2009(°C)
-40 – 150
Component Cross Sectionu2009(mm²)
.5
Outside Cable Diameteru2009
5u2009mmu2009[u2009.197u2009inu2009]
Wire Color (Base)u2009
Black
Conductor Materialu2009
Bare Copper
CT95833001拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。