TE Connectivity CTJ120E04A-513 V001
- 收藏
- 对比
添加到询价列表
CTJ120E04A-513 V001详情
TE Connectivity CTJ120E04A-513 V001重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of electric connection
Plug-in connection
Number of contacts as change-over contact
2
Number of contacts as normally open contact
0
Voltage type for actuating
DC
Number of contacts as normally closed contact
0
Rated control supply voltage at DC
43.2 - 52.8
With detachable clamps
无
0个相似型号
CTJ120E04A-513 V001拓展信息








哦! 它是空的。