TE Connectivity CTJ420E330
- 收藏
- 对比
CTJ420E330
2460-CTJ420E330
矩形连接器 - 针座,公插针
--
大陆
立即发货

Rectangular MIL Spec Connectors SIZE 20 330 CIRCUIT
1最小包装量--
CTJ420E330详情
TE Connectivity CTJ420E330重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
工厂交货时间
22 Weeks
Manufacturer Part Number
CTJ420E330
Rohs Code
有
Part Life Cycle Code
活跃
Ihs Manufacturer
TE CONNECTIVITY LTD
Risk Rank
5.71
Factory Pack QuantityFactory Pack Quantity
1
Brand
TE Connectivity / DEUTSCH
RoHS
Details
系列
CTJ
包装
Bulk
子类别
接线盒系统
Brand Name
DEUTSCH
连接器支持类型
连接器附件
产品类别
接线端子模块
产品类别
接线端子模块
达到SVHC
compliant
CTJ420E330拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity Aerospace, Defense and Marine
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine







哦! 它是空的。