TE Connectivity CU1641-000
- 收藏
- 对比
CU1641-000
2460-CU1641-000
配件
--
大陆
立即发货

Cable-to-Cable Splicing, Cable Splice Splice, 2 Conductor, Nickel, 2 Cables Spliced Per Side, RAYCHEM D-200
1最小包装量--
CU1641-000详情
TE Connectivity CU1641-000重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
Gold
Number of Splice Conductorsu2009
2
Splice Typeu2009
Cable Splice
TE Internal Description
D-200-0233-RT-CS4049
TE Internal #
CU1641-000
Shield Plating Materialu2009
Nickel
Number of Cables Spliced Per Sideu2009
2
Shield Diameter (Max)u2009
6u2009mmu2009[u2009.235u2009inu2009]
Body Orientation
Straight
Termination Method
Solder
Base/Housing Material
LCP (Liquid Crystal Polymer)
Contact Materials
Copper Alloy
操作温度
-55 to 125 °C
性别
Plug
螺距
2.5400, 0.6400 mm
房屋颜色
Black
CU1641-000拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。