TE Connectivity CU3659-000
- 收藏
- 对比
CU3659-000
2460-CU3659-000
套管 - 电源连接器
--
大陆
立即发货

Mechanical Connectors, EMEA, Shear Bolt, ≤ 1 kV, Aluminum / Copper, Stranded / Solid, Brass, 2 Contacts, Junction Sleeve, SIMEL BSLU
1最小包装量--
CU3659-000详情
TE Connectivity CU3659-000重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Conductor Typeu2009
Solid, Stranded
Mechanical Connector Conductor Materialu2009
Aluminum, Copper
TE Internal #
CU3659-000
TE Internal Description
BSLU-4/16
Alias #
BSLU-4/16
Mechanical Connector Product Availabilityu2009
EMEA
Mechanical Connector Voltage Classu2009(kV)
≤ 1
Mechanical Connector Technologyu2009
Shear Bolt
CU3659-000拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。