TE Connectivity CU5611-000
- 收藏
- 对比
CU5611-000
2460-CU5611-000
配件
40-WFQFN Exposed Pad
大陆
立即发货

Power Cable Tubing & Accessories, ASIA / ANZPAC / EMEA, Heat Shrink, Heat Shrink Tubing, Non-Flame-Retardant, Yes, RAYCHEM WCSM
1最小包装量--
CU5611-000详情
TE Connectivity CU5611-000重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
安装类型
表面贴装
包装/外壳
40-WFQFN Exposed Pad
供应商器件包装
40-TQFN (6x6)
Package
Tape & Reel (TR)
Base Product Number
MAX1329
厂商
Analog Devices Inc./Maxim Integrated
Product Status
活跃
系列
-
类型
Data Acquisition Systems (DASs)
应用
-
CU5611-000拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。